VARISTOR, METAL OXIDE, 775V, DISC 7MM; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:MOV-07DxxxK Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes
VARISTOR 470V 1.2KA DISC 7MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 23T2869 | MOV-07D471K |
| Product Name | Varistor, Metal Oxide, 775V, Disc 7Mm; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |