VARISTOR, MOV, 650V, DISC 7MM; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:MOV-07DxxxK Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes
VARISTOR, MOV, 650V, DISC 7MM; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:MOV-07DxxxK Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
VARISTOR 390V 1.2KA DISC 7MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 42AH0134 | MOV-07D391KTR |
| Product Name | Varistor, Mov, 650V, Disc 7Mm; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |