VARISTOR 390V 1.2KA DISC 7MM
VARISTOR, METAL OXIDE, 650V, DISC 7MM; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:MOV-07DxxxK Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MOV-07D391K | 23T2863 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Metal Oxide, 650V, Disc 7Mm; Voltage Rating Vac Bourns |
| Package | Through Hole |