The Bourns MOV-07DxxxK Series varistor is a 7 mm disc-type metal oxide varistor designed for overvoltage protection against transients such as lightning and power surges. This specific part, with a maximum continuous voltage of 65V and a clamping voltage of 65V, is suitable for applications requiring robust surge protection. It features a peak surge current rating of 250A and a fast response time of approximately 10 ns, ensuring effective protection against transient faults. The device operates within a temperature range of -40°C to +105°C and is RoHS compliant, making it suitable for environmentally conscious designs. The varistor is available in bulk or tape and reel packaging, facilitating integration into various electronic applications.
VARISTOR, METAL OXIDE, 65V, DISC 7MM; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:MOV-07DxxxK Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
VARISTOR 33V 250A DISC 7MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 23T2855 | MOV-07D330K |
| Product Name | Varistor, Metal Oxide, 65V, Disc 7Mm; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |