Manufacturer: Bourns Inc.
Win Source Part Number: 760007-MOV-07D270K
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Disc 7mm
Number of Circuits: 1
Capacitance @ Frequency: 1800pF @ 1kHz
Family Name: MOV-07D
Varistor Voltage (Typ): 27V
Current - Surge: 250A
Maximum AC Volts: 17VAC
Maximum DC Volts: 18VDC
Energy: 1.4J
Categories: Circuit Protection
Varistor Voltage (Minimum): 24V
Varistor Voltage (Maximum): 30V
Alternative Parts (Cross-Reference): VDRS07B017AHE; VDRS07B017AGE; VDRS07B017TSE;
Introduction Date: April 10, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
VARISTOR 27V 250A DISC 7MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 760007-MOV-07D270K | MOV-07D270K |
| Product Name | TVS - TVS - Varistors, MOVs - MOV-07D270K | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 250 amps |