VARISTOR, METAL OXIDE, 36V, DISC 7MM; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:MOV-07DxxxK Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
VARISTOR 18V 250A DISC 7MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 23T2837 | MOV-07D180K |
| Product Name | Varistor, Metal Oxide, 36V, Disc 7Mm; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |