FERRITE BEAD 80 OHM 1812 1LN Product overview: MH4532-800Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH4532-800Y can be used for catalog matching and distributor lookup.
Win Source Part Number: 1023361-MH4532-800Y
Category: Filters>Ferrite Beads and Chips
Series: MH
Package: Tape & Reel
Current Rating (Max): 6A
Standard Package: 1,000
Mounting: SMD (SMT)
Filter Type: Power, Signal Line
Height (Max): 0.067" (1.70mm)
Number of Lines: 1
Impedance @ Frequency: 80 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 10mOhm
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Bourns Inc.
Other Names: MH4532800Y,MH4532-80
Base Product Number: MH4532
Product Status: Obsolete
80 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1812 (4532 Metric) 6A 10mOhm
FERRITE BEAD, 80 OHM, 6A, 1812 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Ferrite Beads | Ferrite Beads |
| Product Number | 841-MH4532-800Y | 1023361-MH4532-800Y | 118-MH4532-800YTR-ND | 48AK5261 |
| Product Name | 80 OHM Inductor and Choke | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips | Ferrite Bead, 80 Ohm, 6A, 1812 Rohs Compliant Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | |||
| Technology | High Current Chip | |||
| Inductance Tolerance | 25 (+/- %) | |||
| Impedance | 80 ohms | 80 ohms |