Bourns, Inc. Filters - Ferrite Beads and Chips MH4532-700Y

Description
Win Source Part Number: 1075984-MH4532-700Y Category: Filters>Ferrite Beads and Chips Series: MH Package: Tape & Reel Current Rating (Max): 6A Standard Package: 1,000 Mounting: SMD (SMT) Filter Type: Power, Signal Line Height (Max): 0.067" (1.70mm) Number of Lines: 1 Impedance @ Frequency: 70 Ohms @ 100 MHz DC Resistance (DCR) (Max): 30mOhm Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Bourns Inc. Other Names: MH4532-700Y-ND,MH453 2-700YTR,MH4532700Y, MH4532-700YCT,MH4532 -700YDKR Base Product Number: MH4532 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1075984-MH4532-700Y Category: Filters>Ferrite Beads and Chips Series: MH Package: Tape & Reel Current Rating (Max): 6A Standard Package: 1,000 Mounting: SMD (SMT) Filter Type: Power, Signal Line Height (Max): 0.067" (1.70mm) Number of Lines: 1 Impedance @ Frequency: 70 Ohms @ 100 MHz DC Resistance (DCR) (Max): 30mOhm Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Bourns Inc. Other Names: MH4532-700Y-ND,MH453 2-700YTR,MH4532700Y, MH4532-700YCT,MH4532 -700YDKR Base Product Number: MH4532 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1075984-MH4532-700Y
Filters - Ferrite Beads and Chips 1075984-MH4532-700Y
Win Source Part Number: 1075984-MH4532-700Y Category: Filters>Ferrite Beads and Chips Series: MH Package: Tape & Reel Current Rating (Max): 6A Standard Package: 1,000 Mounting: SMD (SMT) Filter Type: Power, Signal Line Height (Max): 0.067" (1.70mm) Number of Lines: 1 Impedance @ Frequency: 70 Ohms @ 100 MHz DC Resistance (DCR) (Max): 30mOhm Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Bourns Inc. Other Names: MH4532-700Y-ND,MH453 2-700YTR,MH4532700Y, MH4532-700YCT,MH4532 -700YDKR Base Product Number: MH4532 Product Status: Obsolete

Win Source Part Number: 1075984-MH4532-700Y
Category: Filters>Ferrite Beads and Chips
Series: MH
Package: Tape & Reel
Current Rating (Max): 6A
Standard Package: 1,000
Mounting: SMD (SMT)
Filter Type: Power, Signal Line
Height (Max): 0.067" (1.70mm)
Number of Lines: 1
Impedance @ Frequency: 70 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 30mOhm
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Bourns Inc.
Other Names: MH4532-700Y-ND,MH4532-700YTR,MH4532700Y,MH4532-700YCT,MH4532-700YDKR
Base Product Number: MH4532
Product Status: Obsolete

Buy Now Datasheet
Ferrite Beads and Chips - MH4532-700YTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH4532-700YTR-ND
Ferrite Beads and Chips MH4532-700YTR-ND
70 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1812 (4532 Metric) 6A 30mOhm

70 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1812 (4532 Metric) 6A 30mOhm

Buy Now Datasheet
70 OHM Inductor and Choke - 841-MH4532-700Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70 OHM Inductor and Choke
841-MH4532-700Y
70 OHM Inductor and Choke 841-MH4532-700Y
FERRITE BEAD 70 OHM 1812 1LN Product overview: MH4532-700Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 70 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH4532-700Y can be used for catalog matching and distributor lookup.

FERRITE BEAD 70 OHM 1812 1LN Product overview: MH4532-700Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 70 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH4532-700Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes
Product Number 1075984-MH4532-700Y MH4532-700YTR-ND 841-MH4532-700Y
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips 70 OHM Inductor and Choke
Core Material Ferrite
DCR 0.0300 ohms 0.0300 ohms
Rated DC Current 6000 milliamps 6000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J334JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1620226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 35
View Details
Common Mode Chokes - 486-DKFP-A22A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details