Bourns, Inc. Ferrite Beads and Chips - MH3261-601Y MH3261-601Y

Description
Manufacturer: Bourns Inc. Win Source Part Number: 927009-MH3261-601Y Series: MH Operating Temperature Range: -55°C ~ 125°C Features: Power, Signal Line Ferrite Bead 1206 (3216 Metric) 2A 100mOhm Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Family Name: MH3261 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: MH3261-601YCT, MH3261-601YTR, MH3261-601Y-ND, MH3261601Y, MH3261-601YDKR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 927009-MH3261-601Y Series: MH Operating Temperature Range: -55°C ~ 125°C Features: Power, Signal Line Ferrite Bead 1206 (3216 Metric) 2A 100mOhm Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Family Name: MH3261 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: MH3261-601YCT, MH3261-601YTR, MH3261-601Y-ND, MH3261601Y, MH3261-601YDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MH3261-601Y - MH3261-601Y - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MH3261-601Y
MH3261-601Y
Ferrite Beads and Chips - MH3261-601Y MH3261-601Y
Manufacturer: Bourns Inc. Win Source Part Number: 927009-MH3261-601Y Series: MH Operating Temperature Range: -55°C ~ 125°C Features: Power, Signal Line Ferrite Bead 1206 (3216 Metric) 2A 100mOhm Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Family Name: MH3261 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: MH3261-601YCT, MH3261-601YTR, MH3261-601Y-ND, MH3261601Y, MH3261-601YDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 927009-MH3261-601Y
Series: MH
Operating Temperature Range: -55°C ~ 125°C
Features: Power, Signal Line Ferrite Bead 1206 (3216 Metric) 2A 100mOhm
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Family Name: MH3261
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: MH3261-601YCT, MH3261-601YTR, MH3261-601Y-ND, MH3261601Y, MH3261-601YDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MH3261-601Y
Product Name Ferrite Beads and Chips - MH3261-601Y
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length - A1429-2-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
ESD Safe Tweezer -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Ceramics for Metering Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%); zirconia ceramic (Y-TZP)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; piston metering pumps
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details