Bourns, Inc. Ferrite Beads MH3261-601Y

Description
Bourns MH3261-601Y Ferrite Bead
Request a Quote Datasheet
Description
Bourns MH3261-601Y Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 1814471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1814471
Ferrite Beads 1814471
Bourns MH3261-601Y Ferrite Bead

Bourns MH3261-601Y Ferrite Bead

Supplier's Site
Ferrite Beads - 1814424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1814424
Ferrite Beads 1814424
Bourns MH3261-601Y Ferrite Bead

Bourns MH3261-601Y Ferrite Bead

Supplier's Site
600 OHM Inductor and Choke - 841-MH3261-601Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-MH3261-601Y
600 OHM Inductor and Choke 841-MH3261-601Y
FERRITE BEAD 600 OHM 1206 1LN Product overview: MH3261-601Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH3261-601Y can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 1206 1LN Product overview: MH3261-601Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH3261-601Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - MH3261-601YCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH3261-601YCT-ND
Ferrite Beads and Chips MH3261-601YCT-ND
600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 2A 100mOhm

600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 2A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MH3261-601YTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH3261-601YTR-ND
Ferrite Beads and Chips MH3261-601YTR-ND
600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 2A 100mOhm

600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 2A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MH3261-601YDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH3261-601YDKR-ND
Ferrite Beads and Chips MH3261-601YDKR-ND
600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 2A 100mOhm

600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 2A 100mOhm

Buy Now Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MH3261-601Y
Bead/Filter/EMI Optimization >> Ferrite Beads MH3261-601Y
100mΩ ±25% 600Ω@100MHz 1206 Ferrite Beads ROHS

100mΩ ±25% 600Ω@100MHz 1206 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite, Bead, 1206, 0.1Ohm, 2A; Ferrite Case Style Bourns - 02J2771 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 1206, 0.1Ohm, 2A; Ferrite Case Style Bourns
02J2771
Ferrite, Bead, 1206, 0.1Ohm, 2A; Ferrite Case Style Bourns 02J2771
FERRITE, BEAD, 1206, 0.1OHM, 2A; Ferrite Case Style:1206 [3216 Metric]; Impedance:600ohm; DC Current Rating:2A; Product Range:MH Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

FERRITE, BEAD, 1206, 0.1OHM, 2A; Ferrite Case Style:1206 [3216 Metric]; Impedance:600ohm; DC Current Rating:2A; Product Range:MH Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 0.1Ohm, 2A, 1206; Ferrite Case Style Bourns - 38AC2043 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.1Ohm, 2A, 1206; Ferrite Case Style Bourns
38AC2043
Ferrite Bead, 0.1Ohm, 2A, 1206; Ferrite Case Style Bourns 38AC2043
FERRITE BEAD, 0.1OHM, 2A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:2A; Product Range:MH Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.1OHM, 2A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:2A; Product Range:MH Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 1814471 841-MH3261-601Y MH3261-601YCT-ND MH3261-601Y 02J2771 38AC2043
Product Name Ferrite Beads 600 OHM Inductor and Choke Ferrite Beads and Chips Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite, Bead, 1206, 0.1Ohm, 2A; Ferrite Case Style Bourns Ferrite Bead, 0.1Ohm, 2A, 1206; Ferrite Case Style Bourns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Core Material Ferrite
Application Ic power lines, power supply lines, signal lines
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size 3261
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1858184P - RS Components, Ltd.
Specs
Inductance Range 2.2 microH
Rated DC Current 34000 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL0603-J224JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details