Bourns, Inc. Ferrite Beads and Chips - MH3261-121Y MH3261-121Y

Description
Manufacturer: Bourns Inc. Win Source Part Number: 884589-MH3261-121Y Series: MH Operating Temperature Range: -55°C ~ 125°C Features: 120 Ohms @ 100 MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 2A 100mOhm Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Family Name: MH3261 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: MH3261-121YTR, MH3261-121YDKR, MH3261121Y, MH3261-121Y-ND, MH3261-121YCT
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 884589-MH3261-121Y Series: MH Operating Temperature Range: -55°C ~ 125°C Features: 120 Ohms @ 100 MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 2A 100mOhm Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Family Name: MH3261 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: MH3261-121YTR, MH3261-121YDKR, MH3261121Y, MH3261-121Y-ND, MH3261-121YCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MH3261-121Y - MH3261-121Y - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MH3261-121Y
MH3261-121Y
Ferrite Beads and Chips - MH3261-121Y MH3261-121Y
Manufacturer: Bourns Inc. Win Source Part Number: 884589-MH3261-121Y Series: MH Operating Temperature Range: -55°C ~ 125°C Features: 120 Ohms @ 100 MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 2A 100mOhm Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Family Name: MH3261 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: MH3261-121YTR, MH3261-121YDKR, MH3261121Y, MH3261-121Y-ND, MH3261-121YCT

Manufacturer: Bourns Inc.
Win Source Part Number: 884589-MH3261-121Y
Series: MH
Operating Temperature Range: -55°C ~ 125°C
Features: 120 Ohms @ 100 MHz 1 Power, Signal Line Ferrite Bead 1206 (3216 Metric) 2A 100mOhm
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Family Name: MH3261
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: MH3261-121YTR, MH3261-121YDKR, MH3261121Y, MH3261-121Y-ND, MH3261-121YCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MH3261-121Y
Product Name Ferrite Beads and Chips - MH3261-121Y
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length - A1429-2-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Wire bonding Capillary -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details