Bourns, Inc. Ferrite Beads and Chips - MH2029-601Y MH2029-601Y

Description
Manufacturer: Bourns Inc. Win Source Part Number: 759308-MH2029-601Y Packaging: Reel Mounting Style: SMD Filter Type: Power, Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0805 Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 1A DC Resistance (DCR) (Maximum): 200mOhm Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Family Part Number: MH2029 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Impedance at Frequency: 600 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 759308-MH2029-601Y Packaging: Reel Mounting Style: SMD Filter Type: Power, Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0805 Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 1A DC Resistance (DCR) (Maximum): 200mOhm Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Family Part Number: MH2029 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Impedance at Frequency: 600 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MH2029-601Y - MH2029-601Y - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MH2029-601Y
MH2029-601Y
Ferrite Beads and Chips - MH2029-601Y MH2029-601Y
Manufacturer: Bourns Inc. Win Source Part Number: 759308-MH2029-601Y Packaging: Reel Mounting Style: SMD Filter Type: Power, Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0805 Height (Maximum): 0.043" (1.10mm) Current Rating (Maximum): 1A DC Resistance (DCR) (Maximum): 200mOhm Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Family Part Number: MH2029 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Impedance at Frequency: 600 Ohms at 100MHz

Manufacturer: Bourns Inc.
Win Source Part Number: 759308-MH2029-601Y
Packaging: Reel
Mounting Style: SMD
Filter Type: Power, Signal Line
Number of Lines: 1
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0805
Height (Maximum): 0.043" (1.10mm)
Current Rating (Maximum): 1A
DC Resistance (DCR) (Maximum): 200mOhm
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Family Part Number: MH2029
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Impedance at Frequency: 600 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MH2029-601Y
Product Name Ferrite Beads and Chips - MH2029-601Y
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire, Package = 1 Foot Length - A1429-5-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Ceramic Piston -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details