Bourns, Inc. 600 OHM Inductor and Choke MH2029-601Y

Description
FERRITE BEAD 600 OHM 0805 1LN Product overview: MH2029-601Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH2029-601Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 600 OHM 0805 1LN Product overview: MH2029-601Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH2029-601Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 OHM Inductor and Choke - 841-MH2029-601Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-MH2029-601Y
600 OHM Inductor and Choke 841-MH2029-601Y
FERRITE BEAD 600 OHM 0805 1LN Product overview: MH2029-601Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH2029-601Y can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0805 1LN Product overview: MH2029-601Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH2029-601Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - MH2029-601YTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH2029-601YTR-ND
Ferrite Beads and Chips MH2029-601YTR-ND
600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 1A 200mOhm

600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 1A 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MH2029-601YCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH2029-601YCT-ND
Ferrite Beads and Chips MH2029-601YCT-ND
600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 1A 200mOhm

600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 1A 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MH2029-601YDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH2029-601YDKR-ND
Ferrite Beads and Chips MH2029-601YDKR-ND
600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 1A 200mOhm

600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 1A 200mOhm

Buy Now Datasheet
Ferrite, Bead, 0805, 0.2Ohm, 1A; Ferrite Case Style Bourns - 41Y1380 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0805, 0.2Ohm, 1A; Ferrite Case Style Bourns
41Y1380
Ferrite, Bead, 0805, 0.2Ohm, 1A; Ferrite Case Style Bourns 41Y1380
FERRITE, BEAD, 0805, 0.2OHM, 1A; Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:1A; Product Range:MH Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.2mm RoHS Compliant: Yes

FERRITE, BEAD, 0805, 0.2OHM, 1A; Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:1A; Product Range:MH Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.2mm RoHS Compliant: Yes

Supplier's Site
Ferrite, Bead, 0805, 0.2Ohm, 1A; Ferrite Case Style Bourns - 61J7444 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0805, 0.2Ohm, 1A; Ferrite Case Style Bourns
61J7444
Ferrite, Bead, 0805, 0.2Ohm, 1A; Ferrite Case Style Bourns 61J7444
FERRITE, BEAD, 0805, 0.2OHM, 1A; Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:1A; Product Range:MH Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.2mm RoHS Compliant: Yes

FERRITE, BEAD, 0805, 0.2OHM, 1A; Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:1A; Product Range:MH Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-MH2029-601Y MH2029-601YTR-ND 41Y1380
Product Name 600 OHM Inductor and Choke Ferrite Beads and Chips Ferrite, Bead, 0805, 0.2Ohm, 1A; Ferrite Case Style Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology High Current Chip
Inductance Tolerance 25 (+/- %)
Impedance 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J332SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1625813-5 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 4700 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-H22H-101Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details