Bourns, Inc. 60 OHM Inductor and Choke MH2029-600Y

Description
FERRITE BEAD 60 OHM 0805 1LN Product overview: MH2029-600Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH2029-600Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 60 OHM 0805 1LN Product overview: MH2029-600Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH2029-600Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 OHM Inductor and Choke - 841-MH2029-600Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60 OHM Inductor and Choke
841-MH2029-600Y
60 OHM Inductor and Choke 841-MH2029-600Y
FERRITE BEAD 60 OHM 0805 1LN Product overview: MH2029-600Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH2029-600Y can be used for catalog matching and distributor lookup.

FERRITE BEAD 60 OHM 0805 1LN Product overview: MH2029-600Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH2029-600Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - MH2029-600YDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH2029-600YDKR-ND
Ferrite Beads and Chips MH2029-600YDKR-ND
60 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 5A 20mOhm

60 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 5A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MH2029-600YTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH2029-600YTR-ND
Ferrite Beads and Chips MH2029-600YTR-ND
60 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 5A 20mOhm

60 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 5A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MH2029-600YCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH2029-600YCT-ND
Ferrite Beads and Chips MH2029-600YCT-ND
60 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 5A 20mOhm

60 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 5A 20mOhm

Buy Now Datasheet
Ferrite Beads - 2463246P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2463246P
Ferrite Beads 2463246P
Bourns MH2029-600Y Ferrite Bead

Bourns MH2029-600Y Ferrite Bead

Supplier's Site
Ferrite Beads - 2463244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2463244
Ferrite Beads 2463244
Bourns MH2029-600Y Ferrite Bead

Bourns MH2029-600Y Ferrite Bead

Supplier's Site
Ferrite Beads - 2463246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2463246
Ferrite Beads 2463246
Bourns MH2029-600Y Ferrite Bead

Bourns MH2029-600Y Ferrite Bead

Supplier's Site
Ferrite, Bead, 0805, 0.02Ohm, 5A; Ferrite Case Style Bourns - 14P6076 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0805, 0.02Ohm, 5A; Ferrite Case Style Bourns
14P6076
Ferrite, Bead, 0805, 0.02Ohm, 5A; Ferrite Case Style Bourns 14P6076
FERRITE, BEAD, 0805, 0.02OHM, 5A; Ferrite Case Style:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:5A; Product Range:MH Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.2mm RoHS Compliant: Yes

FERRITE, BEAD, 0805, 0.02OHM, 5A; Ferrite Case Style:0805 [2012 Metric]; Impedance:60ohm; DC Current Rating:5A; Product Range:MH Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.2mm RoHS Compliant: Yes

Supplier's Site
Ferrite, Bead, 0805, 0.02Ohm, 5A; Ferrite Case Style Bourns - 57AC2555 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0805, 0.02Ohm, 5A; Ferrite Case Style Bourns
57AC2555
Ferrite, Bead, 0805, 0.02Ohm, 5A; Ferrite Case Style Bourns 57AC2555
FERRITE, BEAD, 0805, 0.02OHM, 5A; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:60ohm; DC Current Rating:5A; Product Range:MH Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE, BEAD, 0805, 0.02OHM, 5A; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:60ohm; DC Current Rating:5A; Product Range:MH Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-MH2029-600Y MH2029-600YDKR-ND 2463246P 14P6076 57AC2555
Product Name 60 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Beads Ferrite, Bead, 0805, 0.02Ohm, 5A; Ferrite Case Style Bourns Ferrite, Bead, 0805, 0.02Ohm, 5A; Ferrite Case Style Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology High Current Chip
Inductance Tolerance 25 (+/- %)
Impedance 60 ohms 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-13N 0402CS-13NXJRW , 0402CS-13NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - 1674-CL1008-J624JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers