470 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 1A 200mOhm
470 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 1A 200mOhm
470 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 1A 200mOhm
FERRITE BEAD, 470 OHM, 1A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:470ohm; DC Current Rating:1A; Product Range:MH Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.2mm RoHS Compliant: Yes
FERRITE BEAD, 470 OHM, 1A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:470ohm; DC Current Rating:1A; Product Range:MH Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.2mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Ferrite Beads | Ferrite Beads |
| Product Number | 118-MH2029-471YCT-ND | 32K6260 |
| Product Name | Ferrite Beads and Chips | Ferrite Bead, 470 Ohm, 1A, 0805; Ferrite Case Style Bourns |
| DCR | 0.2000 ohms | 0.2000 ohms |
| Rated DC Current | 1000 milliamps | 1000 milliamps |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel |