Bourns, Inc. Ferrite Beads and Chips MH2029-400Y

Description
40 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 5A 20mOhm
Request a Quote Datasheet
Description
40 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 5A 20mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MH2029-400YDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH2029-400YDKR-ND
Ferrite Beads and Chips MH2029-400YDKR-ND
40 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 5A 20mOhm

40 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 5A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MH2029-400YCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH2029-400YCT-ND
Ferrite Beads and Chips MH2029-400YCT-ND
40 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 5A 20mOhm

40 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 5A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MH2029-400YTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH2029-400YTR-ND
Ferrite Beads and Chips MH2029-400YTR-ND
40 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 5A 20mOhm

40 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 5A 20mOhm

Buy Now Datasheet
Ferrite Bead, 0.02 Ohm, 5A, 0805; Ferrite Case Style Bourns - 44AC1941 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.02 Ohm, 5A, 0805; Ferrite Case Style Bourns
44AC1941
Ferrite Bead, 0.02 Ohm, 5A, 0805; Ferrite Case Style Bourns 44AC1941
FERRITE BEAD, 0.02 OHM, 5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:40ohm; DC Current Rating:5A; Product Range:MH Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.2mm RoHS Compliant: Yes

FERRITE BEAD, 0.02 OHM, 5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:40ohm; DC Current Rating:5A; Product Range:MH Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number MH2029-400YDKR-ND 44AC1941
Product Name Ferrite Beads and Chips Ferrite Bead, 0.02 Ohm, 5A, 0805; Ferrite Case Style Bourns
DCR 0.0200 ohms 0.0200 ohms
Rated DC Current 5000 milliamps 5000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TER135G - 1067831-KQ0805TER135G - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1EY0240ANTR-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details