Bourns, Inc. Ferrite Beads MH2029-300Y

Description
Bourns MH2029-300Y Ferrite Bead
Request a Quote Datasheet
Description
Bourns MH2029-300Y Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 1814464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1814464
Ferrite Beads 1814464
Bourns MH2029-300Y Ferrite Bead

Bourns MH2029-300Y Ferrite Bead

Supplier's Site
Ferrite Beads - 1814423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1814423
Ferrite Beads 1814423
Bourns MH2029-300Y Ferrite Bead

Bourns MH2029-300Y Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - MH2029-300YCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH2029-300YCT-ND
Ferrite Beads and Chips MH2029-300YCT-ND
30 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 3A 25mOhm

30 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 3A 25mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MH2029-300YDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH2029-300YDKR-ND
Ferrite Beads and Chips MH2029-300YDKR-ND
30 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 3A 25mOhm

30 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 3A 25mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MH2029-300YTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH2029-300YTR-ND
Ferrite Beads and Chips MH2029-300YTR-ND
30 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 3A 25mOhm

30 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 3A 25mOhm

Buy Now Datasheet
30 OHM Inductor and Choke - 841-MH2029-300Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 OHM Inductor and Choke
841-MH2029-300Y
30 OHM Inductor and Choke 841-MH2029-300Y
FERRITE BEAD 30 OHM 0805 1LN Product overview: MH2029-300Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH2029-300Y can be used for catalog matching and distributor lookup.

FERRITE BEAD 30 OHM 0805 1LN Product overview: MH2029-300Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH2029-300Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite, Bead, 0805, 0.025Ohm, 3A; Ferrite Case Style Bourns - 41Y1379 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0805, 0.025Ohm, 3A; Ferrite Case Style Bourns
41Y1379
Ferrite, Bead, 0805, 0.025Ohm, 3A; Ferrite Case Style Bourns 41Y1379
FERRITE, BEAD, 0805, 0.025OHM, 3A; Ferrite Case Style:0805 [2012 Metric]; Impedance:30ohm; DC Current Rating:3A; Product Range:MH Series; DC Resistance Max:0.025ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.2mm RoHS Compliant: Yes

FERRITE, BEAD, 0805, 0.025OHM, 3A; Ferrite Case Style:0805 [2012 Metric]; Impedance:30ohm; DC Current Rating:3A; Product Range:MH Series; DC Resistance Max:0.025ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.2mm RoHS Compliant: Yes

Supplier's Site
Ferrite, Bead, 0805, 0.025Ohm, 3A; Ferrite Case Style Bourns - 02J2762 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0805, 0.025Ohm, 3A; Ferrite Case Style Bourns
02J2762
Ferrite, Bead, 0805, 0.025Ohm, 3A; Ferrite Case Style Bourns 02J2762
FERRITE, BEAD, 0805, 0.025OHM, 3A; Ferrite Case Style:0805 [2012 Metric]; Impedance:30ohm; DC Current Rating:3A; Product Range:MH Series; DC Resistance Max:0.025ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.2mm RoHS Compliant: Yes

FERRITE, BEAD, 0805, 0.025OHM, 3A; Ferrite Case Style:0805 [2012 Metric]; Impedance:30ohm; DC Current Rating:3A; Product Range:MH Series; DC Resistance Max:0.025ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.2mm RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MH2029-300Y
Bead/Filter/EMI Optimization >> Ferrite Beads MH2029-300Y
25mΩ ±25% 30Ω@100MHz 0805 Ferrite Beads ROHS

25mΩ ±25% 30Ω@100MHz 0805 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 1814464 MH2029-300YCT-ND 841-MH2029-300Y 41Y1379 MH2029-300Y
Product Name Ferrite Beads Ferrite Beads and Chips 30 OHM Inductor and Choke Ferrite, Bead, 0805, 0.025Ohm, 3A; Ferrite Case Style Bourns Bead/Filter/EMI Optimization >> Ferrite Beads
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Core Material Ferrite
Application Ic power lines, power supply lines, signal lines
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 2029
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.5500 ohms
Impedance 470 ohms
View Details
Surface Mount Inductors - 1620265 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
0402AF Ferrite Chip Inductors - 0402AF-391 0402AF-391XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details