Bourns, Inc. Ferrite Beads and Chips - MH2029-300Y MH2029-300Y

Description
Manufacturer: Bourns Inc. Win Source Part Number: 844868-MH2029-300Y Series: MH Operating Temperature Range: -55°C ~ 125°C Features: 30 Ohms @ 100 MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 3A 25mOhm Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Family Name: MH2029 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: MH2029-300Y-ND, MH2029-300YDKR, MH2029-300YTR, MH2029300Y, MH2029-300YCT
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 844868-MH2029-300Y Series: MH Operating Temperature Range: -55°C ~ 125°C Features: 30 Ohms @ 100 MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 3A 25mOhm Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Family Name: MH2029 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: MH2029-300Y-ND, MH2029-300YDKR, MH2029-300YTR, MH2029300Y, MH2029-300YCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MH2029-300Y - MH2029-300Y - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MH2029-300Y
MH2029-300Y
Ferrite Beads and Chips - MH2029-300Y MH2029-300Y
Manufacturer: Bourns Inc. Win Source Part Number: 844868-MH2029-300Y Series: MH Operating Temperature Range: -55°C ~ 125°C Features: 30 Ohms @ 100 MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 3A 25mOhm Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Family Name: MH2029 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: MH2029-300Y-ND, MH2029-300YDKR, MH2029-300YTR, MH2029300Y, MH2029-300YCT

Manufacturer: Bourns Inc.
Win Source Part Number: 844868-MH2029-300Y
Series: MH
Operating Temperature Range: -55°C ~ 125°C
Features: 30 Ohms @ 100 MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 3A 25mOhm
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Family Name: MH2029
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: MH2029-300Y-ND, MH2029-300YDKR, MH2029-300YTR, MH2029300Y, MH2029-300YCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MH2029-300Y
Product Name Ferrite Beads and Chips - MH2029-300Y
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire - A1429-6-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Silicon Carbide Beam -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
View Details
Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details