Bourns, Inc. Ferrite Beads MH2029-221Y

Description
Bourns MH2029-221Y Ferrite Bead
Request a Quote Datasheet
Description
Bourns MH2029-221Y Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2463242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2463242
Ferrite Beads 2463242
Bourns MH2029-221Y Ferrite Bead

Bourns MH2029-221Y Ferrite Bead

Supplier's Site
Ferrite Beads - 2463243P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2463243P
Ferrite Beads 2463243P
Bourns MH2029-221Y Ferrite Bead

Bourns MH2029-221Y Ferrite Bead

Supplier's Site
Ferrite Beads - 2463243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2463243
Ferrite Beads 2463243
Bourns MH2029-221Y Ferrite Bead

Bourns MH2029-221Y Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - MH2029-221YDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH2029-221YDKR-ND
Ferrite Beads and Chips MH2029-221YDKR-ND
220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm

220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MH2029-221YTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH2029-221YTR-ND
Ferrite Beads and Chips MH2029-221YTR-ND
220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm

220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MH2029-221YCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH2029-221YCT-ND
Ferrite Beads and Chips MH2029-221YCT-ND
220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm

220 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm

Buy Now Datasheet
220 OHM Inductor and Choke - 841-MH2029-221Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM Inductor and Choke
841-MH2029-221Y
220 OHM Inductor and Choke 841-MH2029-221Y
FERRITE BEAD 220 OHM 0805 1LN Product overview: MH2029-221Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH2029-221Y can be used for catalog matching and distributor lookup.

FERRITE BEAD 220 OHM 0805 1LN Product overview: MH2029-221Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH2029-221Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1075943-MH2029-221Y
Filters - Ferrite Beads and Chips 1075943-MH2029-221Y
Win Source Part Number: 1075943-MH2029-221Y Category: Filters>Ferrite Beads and Chips Series: MH Package: Tape & Reel Current Rating (Max): 2A Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Power, Signal Line Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 220 Ohms @ 100 MHz DC Resistance (DCR) (Max): 100mOhm Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Alternative Parts (Cross-Reference): FBMH1608HM221-T; BLM18PG221SN1D; BLM18PG221SH1D; MPZ1608Y221BTD25; BKP1005HS221-T; BLM18TG221TN1DMH2029 -221Y.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Bourns Inc. Other Names: MH2029-221YTR,MH2029 221Y,MH2029-221YDKR, MH2029-221YCT,MH2029 -221Y-ND Base Product Number: MH2029

Win Source Part Number: 1075943-MH2029-221Y
Category: Filters>Ferrite Beads and Chips
Series: MH
Package: Tape & Reel
Current Rating (Max): 2A
Standard Package: 4,000
Mounting: SMD (SMT)
Filter Type: Power, Signal Line
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 220 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 100mOhm
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Alternative Parts (Cross-Reference): FBMH1608HM221-T; BLM18PG221SN1D; BLM18PG221SH1D; MPZ1608Y221BTD25; BKP1005HS221-T; BLM18TG221TN1DMH2029-221Y.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Bourns Inc.
Other Names: MH2029-221YTR,MH2029221Y,MH2029-221YDKR,MH2029-221YCT,MH2029-221Y-ND
Base Product Number: MH2029

Buy Now Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MH2029-221Y
Bead/Filter/EMI Optimization >> Ferrite Beads MH2029-221Y
100mΩ 220Ω@100MHz 0805 Ferrite Beads ROHS

100mΩ 220Ω@100MHz 0805 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite, Bead, 0805, 0.1Ohm, 2A; Ferrite Case Style Bourns - 41Y1378 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0805, 0.1Ohm, 2A; Ferrite Case Style Bourns
41Y1378
Ferrite, Bead, 0805, 0.1Ohm, 2A; Ferrite Case Style Bourns 41Y1378
FERRITE, BEAD, 0805, 0.1OHM, 2A; Ferrite Case Style:0805 [2012 Metric]; Impedance:220ohm; DC Current Rating:2A; Product Range:MH Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.2mm RoHS Compliant: Yes

FERRITE, BEAD, 0805, 0.1OHM, 2A; Ferrite Case Style:0805 [2012 Metric]; Impedance:220ohm; DC Current Rating:2A; Product Range:MH Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.2mm RoHS Compliant: Yes

Supplier's Site
Ferrite, Bead, 0805, 0.1Ohm, 2A; Ferrite Case Style Bourns - 32K6258 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0805, 0.1Ohm, 2A; Ferrite Case Style Bourns
32K6258
Ferrite, Bead, 0805, 0.1Ohm, 2A; Ferrite Case Style Bourns 32K6258
FERRITE, BEAD, 0805, 0.1OHM, 2A; Ferrite Case Style:0805 [2012 Metric]; Impedance:220ohm; DC Current Rating:2A; Product Range:MH Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.2mm RoHS Compliant: Yes

FERRITE, BEAD, 0805, 0.1OHM, 2A; Ferrite Case Style:0805 [2012 Metric]; Impedance:220ohm; DC Current Rating:2A; Product Range:MH Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.2mm RoHS Compliant: Yes

Supplier's Site
Ferrite, Bead, 0805, 0.1Ohm, 2A; Ferrite Case Style Bourns - 57AC2550 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 0805, 0.1Ohm, 2A; Ferrite Case Style Bourns
57AC2550
Ferrite, Bead, 0805, 0.1Ohm, 2A; Ferrite Case Style Bourns 57AC2550
FERRITE, BEAD, 0805, 0.1OHM, 2A; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:2A; Product Range:MH Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE, BEAD, 0805, 0.1OHM, 2A; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:220ohm; DC Current Rating:2A; Product Range:MH Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 2463242 MH2029-221YDKR-ND 841-MH2029-221Y 1075943-MH2029-221Y MH2029-221Y 41Y1378 57AC2550
Product Name Ferrite Beads Ferrite Beads and Chips 220 OHM Inductor and Choke Filters - Ferrite Beads and Chips Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite, Bead, 0805, 0.1Ohm, 2A; Ferrite Case Style Bourns Ferrite, Bead, 0805, 0.1Ohm, 2A; Ferrite Case Style Bourns
Core Material Ferrite Ferrite
Rated DC Current 2000 milliamps 2000 milliamps 2000 milliamps 2000 milliamps 2000 milliamps
Impedance 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size 0805
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567719 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details
Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details