Bourns, Inc. Ferrite Beads and Chips MH2029-151Y

Description
150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm
Request a Quote Datasheet
Description
150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MH2029-151YTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH2029-151YTR-ND
Ferrite Beads and Chips MH2029-151YTR-ND
150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm

150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MH2029-151YDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH2029-151YDKR-ND
Ferrite Beads and Chips MH2029-151YDKR-ND
150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm

150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MH2029-151YCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH2029-151YCT-ND
Ferrite Beads and Chips MH2029-151YCT-ND
150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm

150 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm

Buy Now Datasheet
Ferrite Bead, 150 Ohm, 2A, 0805; Ferrite Case Style Bourns - 32K6257 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 150 Ohm, 2A, 0805; Ferrite Case Style Bourns
32K6257
Ferrite Bead, 150 Ohm, 2A, 0805; Ferrite Case Style Bourns 32K6257
FERRITE BEAD, 150 OHM, 2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:150ohm; DC Current Rating:2A; Product Range:MH Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.2mm RoHS Compliant: Yes

FERRITE BEAD, 150 OHM, 2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:150ohm; DC Current Rating:2A; Product Range:MH Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 150 Ohm, 2A, 0805; Ferrite Case Style Bourns - 33AK4267 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 150 Ohm, 2A, 0805; Ferrite Case Style Bourns
33AK4267
Ferrite Bead, 150 Ohm, 2A, 0805; Ferrite Case Style Bourns 33AK4267
FERRITE BEAD, 150 OHM, 2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:150ohm; DC Current Rating:2A; Product Range:MH Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.2mm RoHS Compliant: Yes

FERRITE BEAD, 150 OHM, 2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:150ohm; DC Current Rating:2A; Product Range:MH Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number MH2029-151YTR-ND 32K6257
Product Name Ferrite Beads and Chips Ferrite Bead, 150 Ohm, 2A, 0805; Ferrite Case Style Bourns
DCR 0.1000 ohms 0.1000 ohms
Rated DC Current 2000 milliamps 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1033830-0603LS-153XJRC - Win Source Electronics
Specs
Technology Standard
DCR 7.1 ohms
Rated DC Current 170 milliamps
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads - 1-2176749-5 - TE Connectivity
Specs
Impedance 80 ohms
DCR 0.0350 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers