Bourns, Inc. Ferrite Beads and Chips MH2029-121Y

Description
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MH2029-121YCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH2029-121YCT-ND
Ferrite Beads and Chips MH2029-121YCT-ND
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm

120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MH2029-121YTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH2029-121YTR-ND
Ferrite Beads and Chips MH2029-121YTR-ND
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm

120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MH2029-121YDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH2029-121YDKR-ND
Ferrite Beads and Chips MH2029-121YDKR-ND
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm

120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm

Buy Now Datasheet
Ferrite Bead, 120 Ohm, 2A, 0805; Ferrite Case Style Bourns - 33AK4266 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 120 Ohm, 2A, 0805; Ferrite Case Style Bourns
33AK4266
Ferrite Bead, 120 Ohm, 2A, 0805; Ferrite Case Style Bourns 33AK4266
FERRITE BEAD, 120 OHM, 2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:120ohm; DC Current Rating:2A; Product Range:MH Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.2mm RoHS Compliant: Yes

FERRITE BEAD, 120 OHM, 2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:120ohm; DC Current Rating:2A; Product Range:MH Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 120 Ohm, 2A, 0805; Ferrite Case Style Bourns - 32K6256 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 120 Ohm, 2A, 0805; Ferrite Case Style Bourns
32K6256
Ferrite Bead, 120 Ohm, 2A, 0805; Ferrite Case Style Bourns 32K6256
FERRITE BEAD, 120 OHM, 2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:120ohm; DC Current Rating:2A; Product Range:MH Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.2mm RoHS Compliant: Yes

FERRITE BEAD, 120 OHM, 2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:120ohm; DC Current Rating:2A; Product Range:MH Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number MH2029-121YCT-ND 33AK4266
Product Name Ferrite Beads and Chips Ferrite Bead, 120 Ohm, 2A, 0805; Ferrite Case Style Bourns
DCR 0.1000 ohms 0.1000 ohms
Rated DC Current 2000 milliamps 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC2AY0017ANTR-ND - DigiKey
Specs
DCR 0.1000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
0603AF Ferrite Chip Inductors - 0603AF-72N 0603AF-72NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers