100 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm
100 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm
100 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 2A 100mOhm
FERRITE BEAD 100 OHM 0805 1LN Product overview: MH2029-101Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH2029-101Y can be used for catalog matching and distributor lookup.
Win Source Part Number: 1024781-MH2029-101Y
Category: Filters>Ferrite Beads and Chips
Series: MH
Package: Tape & Reel
Current Rating (Max): 2A
Standard Package: 4,000
Mounting: SMD (SMT)
Filter Type: Power, Signal Line
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 100 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 100mOhm
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Alternative Parts (Cross-Reference): BK2125HS101-T; BKP1005TM121-T; BK1005HS800-T; ACML-0805-800-T; BLM21AG121SN1D; ACML-0402HC-121-TMH2
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Bourns Inc.
Other Names: MH2029-101YTR,MH2029
Base Product Number: MH2029
FERRITE BEAD, 0.1OHM, 2A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:100ohm; DC Current Rating:2A; Product Range:MH Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.2mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Chip Inductors | Ferrite Beads |
| Product Number | MH2029-101YTR-ND | 841-MH2029-101Y | 1024781-MH2029-101Y | 32AK6203 |
| Product Name | Ferrite Beads and Chips | 100 OHM Inductor and Choke | Filters - Ferrite Beads and Chips | Ferrite Bead, 0.1Ohm, 2A, 0805; Ferrite Case Style Bourns |
| DCR | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | |
| Rated DC Current | 2000 milliamps | 2000 milliamps | 2000 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | ||
| Mounting Option | Surface Mount |