Bourns, Inc. Ferrite Beads and Chips MH2029-070Y

Description
7 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm
Request a Quote Datasheet
Description
7 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MH2029-070YCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH2029-070YCT-ND
Ferrite Beads and Chips MH2029-070YCT-ND
7 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm

7 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MH2029-070YTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH2029-070YTR-ND
Ferrite Beads and Chips MH2029-070YTR-ND
7 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm

7 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MH2029-070YDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH2029-070YDKR-ND
Ferrite Beads and Chips MH2029-070YDKR-ND
7 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm

7 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm

Buy Now Datasheet
7 OHM Inductor and Choke - 841-MH2029-070Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7 OHM Inductor and Choke
841-MH2029-070Y
7 OHM Inductor and Choke 841-MH2029-070Y
FERRITE BEAD 7 OHM 0805 1LN Product overview: MH2029-070Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 7 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH2029-070Y can be used for catalog matching and distributor lookup.

FERRITE BEAD 7 OHM 0805 1LN Product overview: MH2029-070Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 7 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH2029-070Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1078693-MH2029-070Y
Filters - Ferrite Beads and Chips 1078693-MH2029-070Y
Win Source Part Number: 1078693-MH2029-070Y Category: Filters>Ferrite Beads and Chips Series: MH Package: Tape & Reel Current Rating (Max): 3A Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Power, Signal Line Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 7 Ohms @ 100 MHz DC Resistance (DCR) (Max): 30mOhm Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Alternative Parts (Cross-Reference): BLM18SG700TN1D; FBMJ3216HS800-T; FBMJ3216HM600-T; FBMJ4516HM560NT; MPZ1608Y600BTD25; BLM15AG700SN1DMH2029 -070Y.; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Bourns Inc. Other Names: MH2029-070YCT,MH2029 -070YTR,MH2029-070Y- ND,MH2029070Y,MH2029 -070YDKR Base Product Number: MH2029

Win Source Part Number: 1078693-MH2029-070Y
Category: Filters>Ferrite Beads and Chips
Series: MH
Package: Tape & Reel
Current Rating (Max): 3A
Standard Package: 4,000
Mounting: SMD (SMT)
Filter Type: Power, Signal Line
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 7 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 30mOhm
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Alternative Parts (Cross-Reference): BLM18SG700TN1D; FBMJ3216HS800-T; FBMJ3216HM600-T; FBMJ4516HM560NT; MPZ1608Y600BTD25; BLM15AG700SN1DMH2029-070Y.;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Bourns Inc.
Other Names: MH2029-070YCT,MH2029-070YTR,MH2029-070Y-ND,MH2029070Y,MH2029-070YDKR
Base Product Number: MH2029

Buy Now Datasheet
Ferrite Bead, 7Ohm, 25%, 3A, 0805, Full Reel; Ferrite Case Style Bourns - 02J2760 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 7Ohm, 25%, 3A, 0805, Full Reel; Ferrite Case Style Bourns
02J2760
Ferrite Bead, 7Ohm, 25%, 3A, 0805, Full Reel; Ferrite Case Style Bourns 02J2760
FERRITE BEAD, 7OHM, 25%, 3A, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:7ohm; DC Current Rating:3A; Product Range:MH Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 7OHM, 25%, 3A, 0805, FULL REEL; Ferrite Case Style:0805 [2012 Metric]; Impedance:7ohm; DC Current Rating:3A; Product Range:MH Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 7Ohm, 25%, 3A, 0805; Ferrite Case Style Bourns - 87W5976 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 7Ohm, 25%, 3A, 0805; Ferrite Case Style Bourns
87W5976
Ferrite Bead, 7Ohm, 25%, 3A, 0805; Ferrite Case Style Bourns 87W5976
FERRITE BEAD, 7OHM, 25%, 3A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:7ohm; DC Current Rating:3A; Product Range:MH Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.2mm RoHS Compliant: Yes

FERRITE BEAD, 7OHM, 25%, 3A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:7ohm; DC Current Rating:3A; Product Range:MH Series; DC Resistance Max:0.03ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Ferrite Beads
Product Number MH2029-070YCT-ND 841-MH2029-070Y 1078693-MH2029-070Y 02J2760
Product Name Ferrite Beads and Chips 7 OHM Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Bead, 7Ohm, 25%, 3A, 0805, Full Reel; Ferrite Case Style Bourns
DCR 0.0300 ohms 0.0300 ohms 0.0300 ohms
Rated DC Current 3000 milliamps 3000 milliamps 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-1676960-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details
0402AF Ferrite Chip Inductors - 0402AF-221 0402AF-221XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details