600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm
600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm
600 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm
FERRITE BEAD 600 OHM 0603 1LN Product overview: MH1608-601Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH1608-601Y can be used for catalog matching and distributor lookup.
Bourns MH1608-601Y Ferrite Bead
Bourns MH1608-601Y Ferrite Bead
Win Source Part Number: 965258-MH1608-601Y
Category: Filters>Ferrite Beads and Chips
Series: MH
Package: Tape & Reel
Current Rating (Max): 1A
Standard Package: 4,000
Mounting: SMD (SMT)
Filter Type: Power, Signal Line
Height (Max): 0.039" (1.00mm)
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 200mOhm
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): BLM18KG700TN1D; BLM18KG121TN1D; BLM18KG221SN1D; BLM18KG101TN1D; SRN4012-R47M; SRN4012-1R0MMH1608-6
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Bourns Inc.
Other Names: MH1608-601YTR,MH1608
Base Product Number: MH1608
FERRITE BEAD, 600 OHM, 25%, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:1A; Product Range:MH Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes
FERRITE BEAD, 600 OHM, 25%, 1A, 0603, FULL REEL; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:1A; Product Range:MH Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
200mΩ ±25% 600Ω@100MHz 0603 Ferrite Beads ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Ferrite Beads | Ferrite Beads |
| Product Number | MH1608-601YCT-ND | 841-MH1608-601Y | 1814459 | 965258-MH1608-601Y | 87W5975 | MH1608-601Y |
| Product Name | Ferrite Beads and Chips | 600 OHM Inductor and Choke | Ferrite Beads | Filters - Ferrite Beads and Chips | Ferrite Bead, 600 Ohm, 25%, 1A, 0603; Ferrite Case Style Bourns | Bead/Filter/EMI Optimization >> Ferrite Beads |
| DCR | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms | ||
| Rated DC Current | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Packing Method | Tape Reel | Tape & Reel (TR) | ||||
| Mounting Option | Surface Mount |