Bourns, Inc. Ferrite Beads and Chips - MH1608-600Y MH1608-600Y

Description
Manufacturer: Bourns Inc. Win Source Part Number: 850793-MH1608-600Y Series: MH Features: 60 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Family Name: MH1608 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: MH1608-600YDKR, MH1608-600YTR, MH1608-600YCT, MH1608600Y, MH1608-600Y-ND
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 850793-MH1608-600Y Series: MH Features: 60 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Family Name: MH1608 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: MH1608-600YDKR, MH1608-600YTR, MH1608-600YCT, MH1608600Y, MH1608-600Y-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MH1608-600Y - MH1608-600Y - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MH1608-600Y
MH1608-600Y
Ferrite Beads and Chips - MH1608-600Y MH1608-600Y
Manufacturer: Bourns Inc. Win Source Part Number: 850793-MH1608-600Y Series: MH Features: 60 Ohms @ 100 MHz 1 Ferrite Bead Package: Reel - TR Family Name: MH1608 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: MH1608-600YDKR, MH1608-600YTR, MH1608-600YCT, MH1608600Y, MH1608-600Y-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 850793-MH1608-600Y
Series: MH
Features: 60 Ohms @ 100 MHz 1 Ferrite Bead
Package: Reel - TR
Family Name: MH1608
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: MH1608-600YDKR, MH1608-600YTR, MH1608-600YCT, MH1608600Y, MH1608-600Y-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MH1608-600Y
Product Name Ferrite Beads and Chips - MH1608-600Y
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire - A1429-6-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Ceramic Substrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details