Bourns, Inc. Ferrite Beads and Chips MH1608-600Y

Description
60 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 3A 40mOhm
Request a Quote Datasheet
Description
60 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 3A 40mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MH1608-600YCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH1608-600YCT-ND
Ferrite Beads and Chips MH1608-600YCT-ND
60 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 3A 40mOhm

60 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 3A 40mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MH1608-600YDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH1608-600YDKR-ND
Ferrite Beads and Chips MH1608-600YDKR-ND
60 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 3A 40mOhm

60 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 3A 40mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MH1608-600YTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH1608-600YTR-ND
Ferrite Beads and Chips MH1608-600YTR-ND
60 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 3A 40mOhm

60 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 3A 40mOhm

Buy Now Datasheet
60 OHM Inductor and Choke - 841-MH1608-600Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60 OHM Inductor and Choke
841-MH1608-600Y
60 OHM Inductor and Choke 841-MH1608-600Y
FERRITE BEAD 60 OHM 0603 1LN Product overview: MH1608-600Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH1608-600Y can be used for catalog matching and distributor lookup.

FERRITE BEAD 60 OHM 0603 1LN Product overview: MH1608-600Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH1608-600Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.04 Ohm, 3A, 0603; Ferrite Case Style Bourns - 61J7442 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.04 Ohm, 3A, 0603; Ferrite Case Style Bourns
61J7442
Ferrite Bead, 0.04 Ohm, 3A, 0603; Ferrite Case Style Bourns 61J7442
FERRITE BEAD, 0.04 OHM, 3A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:60ohm; DC Current Rating:3A; Product Range:MH Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

FERRITE BEAD, 0.04 OHM, 3A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:60ohm; DC Current Rating:3A; Product Range:MH Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 0.04 Ohm, 3A, 0603; Ferrite Case Style Bourns - 44AC1938 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.04 Ohm, 3A, 0603; Ferrite Case Style Bourns
44AC1938
Ferrite Bead, 0.04 Ohm, 3A, 0603; Ferrite Case Style Bourns 44AC1938
FERRITE BEAD, 0.04 OHM, 3A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:60ohm; DC Current Rating:3A; Product Range:MH Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

FERRITE BEAD, 0.04 OHM, 3A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:60ohm; DC Current Rating:3A; Product Range:MH Series; DC Resistance Max:0.04ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number MH1608-600YCT-ND 841-MH1608-600Y 61J7442
Product Name Ferrite Beads and Chips 60 OHM Inductor and Choke Ferrite Bead, 0.04 Ohm, 3A, 0603; Ferrite Case Style Bourns
DCR 0.0400 ohms 0.0400 ohms
Rated DC Current 3000 milliamps 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - FIT44-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL1008-2225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details