Bourns, Inc. Ferrite Beads and Chips MH1608-600T

Description
FERRITE BEAD 60 OHM 0603 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 60 OHM 0603 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 118-MH1608-600TTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
118-MH1608-600TTR-ND
Ferrite Beads and Chips 118-MH1608-600TTR-ND
FERRITE BEAD 60 OHM 0603 1LN

FERRITE BEAD 60 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 118-MH1608-600TCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
118-MH1608-600TCT-ND
Ferrite Beads and Chips 118-MH1608-600TCT-ND
FERRITE BEAD 60 OHM 0603 1LN

FERRITE BEAD 60 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 118-MH1608-600TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
118-MH1608-600TDKR-ND
Ferrite Beads and Chips 118-MH1608-600TDKR-ND
FERRITE BEAD 60 OHM 0603 1LN

FERRITE BEAD 60 OHM 0603 1LN

Buy Now Datasheet
Ferrite Bead, 0603, 4A, 0.02Ohm Rohs Compliant Bourns - 46AK3982 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0603, 4A, 0.02Ohm Rohs Compliant Bourns
46AK3982
Ferrite Bead, 0603, 4A, 0.02Ohm Rohs Compliant Bourns 46AK3982
FERRITE BEAD, 0603, 4A, 0.02OHM ROHS COMPLIANT: YES

FERRITE BEAD, 0603, 4A, 0.02OHM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 118-MH1608-600TTR-ND 46AK3982
Product Name Ferrite Beads and Chips Ferrite Bead, 0603, 4A, 0.02Ohm Rohs Compliant Bourns
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details
Ferrite Beads - 1-2176493-0 - TE Connectivity
Specs
Impedance 180 ohms
DCR 0.2000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0402AF Ferrite Chip Inductors - 0402AF-331 0402AF-331XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details