Bourns, Inc. Filters - Ferrite Beads and Chips MH1608-471Y

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1328098-MH1608-471Y Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Current Rating (Max): 1A Standard Package: 4,000 Mounting: Surface Mount Filter Type: Power, Signal Line Height (Max): 0.039" (1.00mm) Number of Lines: 1 Impedance @ Frequency: 470 Ohms @ 100 MHz DC Resistance (DCR) (Max): 200mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: MH1608-471YDKR,MH160 8-471YTR,MH1608-471Y -ND,MH1608-471YCT Base Product Number: MH1608 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1328098-MH1608-471Y Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Current Rating (Max): 1A Standard Package: 4,000 Mounting: Surface Mount Filter Type: Power, Signal Line Height (Max): 0.039" (1.00mm) Number of Lines: 1 Impedance @ Frequency: 470 Ohms @ 100 MHz DC Resistance (DCR) (Max): 200mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: MH1608-471YDKR,MH160 8-471YTR,MH1608-471Y -ND,MH1608-471YCT Base Product Number: MH1608 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1328098-MH1608-471Y - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328098-MH1608-471Y
Filters - Ferrite Beads and Chips 1328098-MH1608-471Y
Manufacturer: Bourns Inc. Win Source Part Number: 1328098-MH1608-471Y Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Current Rating (Max): 1A Standard Package: 4,000 Mounting: Surface Mount Filter Type: Power, Signal Line Height (Max): 0.039" (1.00mm) Number of Lines: 1 Impedance @ Frequency: 470 Ohms @ 100 MHz DC Resistance (DCR) (Max): 200mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: MH1608-471YDKR,MH160 8-471YTR,MH1608-471Y -ND,MH1608-471YCT Base Product Number: MH1608 RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1328098-MH1608-471Y
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Current Rating (Max): 1A
Standard Package: 4,000
Mounting: Surface Mount
Filter Type: Power, Signal Line
Height (Max): 0.039" (1.00mm)
Number of Lines: 1
Impedance @ Frequency: 470 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 200mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: MH1608-471YDKR,MH1608-471YTR,MH1608-471Y-ND,MH1608-471YCT
Base Product Number: MH1608
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ferrite Beads and Chips - MH1608-471YTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH1608-471YTR-ND
Ferrite Beads and Chips MH1608-471YTR-ND
470 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

470 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MH1608-471YCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH1608-471YCT-ND
Ferrite Beads and Chips MH1608-471YCT-ND
470 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

470 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MH1608-471YDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH1608-471YDKR-ND
Ferrite Beads and Chips MH1608-471YDKR-ND
470 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

470 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 1A 200mOhm

Buy Now Datasheet
470 OHM Inductor and Choke - 841-MH1608-471Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM Inductor and Choke
841-MH1608-471Y
470 OHM Inductor and Choke 841-MH1608-471Y
FERRITE BEAD 470 OHM 0603 1LN Product overview: MH1608-471Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH1608-471Y can be used for catalog matching and distributor lookup.

FERRITE BEAD 470 OHM 0603 1LN Product overview: MH1608-471Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH1608-471Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.2Ohm, 1A, 0603; Ferrite Case Style Bourns - 32AK6202 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.2Ohm, 1A, 0603; Ferrite Case Style Bourns
32AK6202
Ferrite Bead, 0.2Ohm, 1A, 0603; Ferrite Case Style Bourns 32AK6202
FERRITE BEAD, 0.2OHM, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:1A; Product Range:MH Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

FERRITE BEAD, 0.2OHM, 1A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:1A; Product Range:MH Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 1328098-MH1608-471Y MH1608-471YTR-ND 841-MH1608-471Y 32AK6202
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips 470 OHM Inductor and Choke Ferrite Bead, 0.2Ohm, 1A, 0603; Ferrite Case Style Bourns
Core Material Ferrite
Standards and Certifications RoHS RoHS RoHS
DCR 0.2000 ohms 0.2000 ohms 0.2000 ohms
Rated DC Current 1000 milliamps 1000 milliamps 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details