Bourns, Inc. Filters - Ferrite Beads and Chips MH1608-300Y

Description
Win Source Part Number: 964598-MH1608-300Y Category: Filters>Ferrite Beads and Chips Series: MH Package: Tape & Reel Current Rating (Max): 3A Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Power, Signal Line Height (Max): 0.039" (1.00mm) Number of Lines: 1 Impedance @ Frequency: 30 Ohms @ 100 MHz DC Resistance (DCR) (Max): 60mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): BLM15AX300SN1D; MPZ1608D300BTD25; BK1005HS330-T; BLM18PG300SN1D; BLM18PG300SH1D; MMZ2012R300ATD25; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Bourns Inc. Other Names: MH1608-300YDKR,MH160 8-300YCT,MH1608-300Y -ND,MH1608-300YTR Base Product Number: MH1608
Request a Quote Datasheet
Description
Win Source Part Number: 964598-MH1608-300Y Category: Filters>Ferrite Beads and Chips Series: MH Package: Tape & Reel Current Rating (Max): 3A Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Power, Signal Line Height (Max): 0.039" (1.00mm) Number of Lines: 1 Impedance @ Frequency: 30 Ohms @ 100 MHz DC Resistance (DCR) (Max): 60mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): BLM15AX300SN1D; MPZ1608D300BTD25; BK1005HS330-T; BLM18PG300SN1D; BLM18PG300SH1D; MMZ2012R300ATD25; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Bourns Inc. Other Names: MH1608-300YDKR,MH160 8-300YCT,MH1608-300Y -ND,MH1608-300YTR Base Product Number: MH1608
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
964598-MH1608-300Y
Filters - Ferrite Beads and Chips 964598-MH1608-300Y
Win Source Part Number: 964598-MH1608-300Y Category: Filters>Ferrite Beads and Chips Series: MH Package: Tape & Reel Current Rating (Max): 3A Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Power, Signal Line Height (Max): 0.039" (1.00mm) Number of Lines: 1 Impedance @ Frequency: 30 Ohms @ 100 MHz DC Resistance (DCR) (Max): 60mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): BLM15AX300SN1D; MPZ1608D300BTD25; BK1005HS330-T; BLM18PG300SN1D; BLM18PG300SH1D; MMZ2012R300ATD25; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Bourns Inc. Other Names: MH1608-300YDKR,MH160 8-300YCT,MH1608-300Y -ND,MH1608-300YTR Base Product Number: MH1608

Win Source Part Number: 964598-MH1608-300Y
Category: Filters>Ferrite Beads and Chips
Series: MH
Package: Tape & Reel
Current Rating (Max): 3A
Standard Package: 4,000
Mounting: SMD (SMT)
Filter Type: Power, Signal Line
Height (Max): 0.039" (1.00mm)
Number of Lines: 1
Impedance @ Frequency: 30 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 60mOhm
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): BLM15AX300SN1D; MPZ1608D300BTD25; BK1005HS330-T; BLM18PG300SN1D; BLM18PG300SH1D; MMZ2012R300ATD25;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Bourns Inc.
Other Names: MH1608-300YDKR,MH1608-300YCT,MH1608-300Y-ND,MH1608-300YTR
Base Product Number: MH1608

Buy Now Datasheet
30 OHM Inductor and Choke - 841-MH1608-300Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 OHM Inductor and Choke
841-MH1608-300Y
30 OHM Inductor and Choke 841-MH1608-300Y
FERRITE BEAD 30 OHM 0603 1LN Product overview: MH1608-300Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH1608-300Y can be used for catalog matching and distributor lookup.

FERRITE BEAD 30 OHM 0603 1LN Product overview: MH1608-300Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH1608-300Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - MH1608-300YDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH1608-300YDKR-ND
Ferrite Beads and Chips MH1608-300YDKR-ND
30 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 3A 60mOhm

30 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 3A 60mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MH1608-300YCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH1608-300YCT-ND
Ferrite Beads and Chips MH1608-300YCT-ND
30 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 3A 60mOhm

30 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 3A 60mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MH1608-300YTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH1608-300YTR-ND
Ferrite Beads and Chips MH1608-300YTR-ND
30 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 3A 60mOhm

30 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 3A 60mOhm

Buy Now Datasheet
Ferrite Bead, 0.06 Ohm, 3A, 0603; Ferrite Case Style Bourns - 57AC2545 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.06 Ohm, 3A, 0603; Ferrite Case Style Bourns
57AC2545
Ferrite Bead, 0.06 Ohm, 3A, 0603; Ferrite Case Style Bourns 57AC2545
FERRITE BEAD, 0.06 OHM, 3A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:30ohm; DC Current Rating:3A; Product Range:MH Series; DC Resistance Max:0.06ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.06 OHM, 3A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance @ 100MHz:30ohm; DC Current Rating:3A; Product Range:MH Series; DC Resistance Max:0.06ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Ferrite Bead, 0.06Ohm, 3A, 0603; Ferrite Case Style Bourns - 02J2759 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.06Ohm, 3A, 0603; Ferrite Case Style Bourns
02J2759
Ferrite Bead, 0.06Ohm, 3A, 0603; Ferrite Case Style Bourns 02J2759
FERRITE BEAD, 0.06OHM, 3A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:30ohm; DC Current Rating:3A; Product Range:MH Series; DC Resistance Max:0.06ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

FERRITE BEAD, 0.06OHM, 3A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:30ohm; DC Current Rating:3A; Product Range:MH Series; DC Resistance Max:0.06ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.06Ohm, 3A, 0603; Ferrite Case Style Bourns - 33AK4265 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.06Ohm, 3A, 0603; Ferrite Case Style Bourns
33AK4265
Ferrite Bead, 0.06Ohm, 3A, 0603; Ferrite Case Style Bourns 33AK4265
FERRITE BEAD, 0.06OHM, 3A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:30ohm; DC Current Rating:3A; Product Range:MH Series; DC Resistance Max:0.06ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

FERRITE BEAD, 0.06OHM, 3A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:30ohm; DC Current Rating:3A; Product Range:MH Series; DC Resistance Max:0.06ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 964598-MH1608-300Y 841-MH1608-300Y MH1608-300YDKR-ND 57AC2545 02J2759
Product Name Filters - Ferrite Beads and Chips 30 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.06 Ohm, 3A, 0603; Ferrite Case Style Bourns Ferrite Bead, 0.06Ohm, 3A, 0603; Ferrite Case Style Bourns
Core Material Ferrite
DCR 0.0600 ohms 0.0600 ohms 0.0600 ohms 0.0600 ohms
Rated DC Current 3000 milliamps 3000 milliamps 3000 milliamps 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1620202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 55
View Details
Common Mode Chokes - 486-5740-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details