Bourns, Inc. Ferrite Beads and Chips MH1608-151T

Description
FERRITE BEAD 150 OHM 0603 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 150 OHM 0603 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 118-MH1608-151TCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
118-MH1608-151TCT-ND
Ferrite Beads and Chips 118-MH1608-151TCT-ND
FERRITE BEAD 150 OHM 0603 1LN

FERRITE BEAD 150 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 118-MH1608-151TTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
118-MH1608-151TTR-ND
Ferrite Beads and Chips 118-MH1608-151TTR-ND
FERRITE BEAD 150 OHM 0603 1LN

FERRITE BEAD 150 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 118-MH1608-151TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
118-MH1608-151TDKR-ND
Ferrite Beads and Chips 118-MH1608-151TDKR-ND
FERRITE BEAD 150 OHM 0603 1LN

FERRITE BEAD 150 OHM 0603 1LN

Buy Now Datasheet
Ferrite Bead, 0603, 2.5A, 0.04Ohm Rohs Compliant Bourns - 46AK3979 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0603, 2.5A, 0.04Ohm Rohs Compliant Bourns
46AK3979
Ferrite Bead, 0603, 2.5A, 0.04Ohm Rohs Compliant Bourns 46AK3979
FERRITE BEAD, 0603, 2.5A, 0.04OHM ROHS COMPLIANT: YES

FERRITE BEAD, 0603, 2.5A, 0.04OHM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 118-MH1608-151TCT-ND 46AK3979
Product Name Ferrite Beads and Chips Ferrite Bead, 0603, 2.5A, 0.04Ohm Rohs Compliant Bourns
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2455694 - RS Components, Ltd.
Specs
Impedance 100 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers