Bourns, Inc. Ferrite Beads MH1608-121Y

Description
Bourns MH1608-121Y Ferrite Bead
Request a Quote Datasheet
Description
Bourns MH1608-121Y Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2463240 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2463240
Ferrite Beads 2463240
Bourns MH1608-121Y Ferrite Bead

Bourns MH1608-121Y Ferrite Bead

Supplier's Site
Ferrite Beads - 2463240P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2463240P
Ferrite Beads 2463240P
Bourns MH1608-121Y Ferrite Bead

Bourns MH1608-121Y Ferrite Bead

Supplier's Site
Ferrite Beads - 2463238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2463238
Ferrite Beads 2463238
Bourns MH1608-121Y Ferrite Bead

Bourns MH1608-121Y Ferrite Bead

Supplier's Site
120 OHM Inductor and Choke - 841-MH1608-121Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-MH1608-121Y
120 OHM Inductor and Choke 841-MH1608-121Y
FERRITE BEAD 120 OHM 0603 1LN Product overview: MH1608-121Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH1608-121Y can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0603 1LN Product overview: MH1608-121Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH1608-121Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - MH1608-121YTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH1608-121YTR-ND
Ferrite Beads and Chips MH1608-121YTR-ND
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 2A 100mOhm

120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 2A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MH1608-121YDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH1608-121YDKR-ND
Ferrite Beads and Chips MH1608-121YDKR-ND
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 2A 100mOhm

120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 2A 100mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MH1608-121YCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MH1608-121YCT-ND
Ferrite Beads and Chips MH1608-121YCT-ND
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 2A 100mOhm

120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 2A 100mOhm

Buy Now Datasheet
Ferrite Bead, 120R, 2A, 0603; Ferrite Case Style Bourns - 78Y5627 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 120R, 2A, 0603; Ferrite Case Style Bourns
78Y5627
Ferrite Bead, 120R, 2A, 0603; Ferrite Case Style Bourns 78Y5627
FERRITE BEAD, 120R, 2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:2A; Product Range:MH Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

FERRITE BEAD, 120R, 2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:2A; Product Range:MH Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Product Width:0.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 2463240 841-MH1608-121Y MH1608-121YTR-ND 78Y5627
Product Name Ferrite Beads 120 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 120R, 2A, 0603; Ferrite Case Style Bourns
Core Material Ferrite
Rated DC Current 2000 milliamps 2000 milliamps 2000 milliamps
Impedance 121 ohms 120 ohms 120 ohms
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 0603
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176640-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Leaded Inductors - 1660230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
0.22uH 1.05KOhm 7.9MHz Inductor and Choke - 71-0402AF-221XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0220 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers