Bourns, Inc. Ferrite Beads MH1608-121T

Description
Bourns MH1608-121T Ferrite Bead
Request a Quote Datasheet
Description
Bourns MH1608-121T Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2595781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2595781
Ferrite Beads 2595781
Bourns MH1608-121T Ferrite Bead

Bourns MH1608-121T Ferrite Bead

Supplier's Site
Ferrite Beads - 2595779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2595779
Ferrite Beads 2595779
Bourns MH1608-121T Ferrite Bead

Bourns MH1608-121T Ferrite Bead

Supplier's Site
Ferrite Beads - 2595781P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2595781P
Ferrite Beads 2595781P
Bourns MH1608-121T Ferrite Bead

Bourns MH1608-121T Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 118-MH1608-121TCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
118-MH1608-121TCT-ND
Ferrite Beads and Chips 118-MH1608-121TCT-ND
FERRITE BEAD 120 OHM 0603 1LN

FERRITE BEAD 120 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 118-MH1608-121TTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
118-MH1608-121TTR-ND
Ferrite Beads and Chips 118-MH1608-121TTR-ND
FERRITE BEAD 120 OHM 0603 1LN

FERRITE BEAD 120 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 118-MH1608-121TDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
118-MH1608-121TDKR-ND
Ferrite Beads and Chips 118-MH1608-121TDKR-ND
FERRITE BEAD 120 OHM 0603 1LN

FERRITE BEAD 120 OHM 0603 1LN

Buy Now Datasheet
Ferrite Bead, 0603, 3A, 0.035Ohm Rohs Compliant Bourns - 47AK6659 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0603, 3A, 0.035Ohm Rohs Compliant Bourns
47AK6659
Ferrite Bead, 0603, 3A, 0.035Ohm Rohs Compliant Bourns 47AK6659
FERRITE BEAD, 0603, 3A, 0.035OHM ROHS COMPLIANT: YES

FERRITE BEAD, 0603, 3A, 0.035OHM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 2595781 118-MH1608-121TCT-ND 47AK6659
Product Name Ferrite Beads Ferrite Beads and Chips Ferrite Bead, 0603, 3A, 0.035Ohm Rohs Compliant Bourns
Core Material Ferrite
Rated DC Current 3000 milliamps 2000 milliamps
Impedance 120 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details
Fixed Inductors - 1674-CL1008-2333JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details