FERRITE BEAD 10 MOHM 0603 1LN
FERRITE BEAD 10 MOHM 0603 1LN
10 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 6A 100mOhm
FERRITE BEAD 10 OHM 0603 1LN Product overview: MH1608-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MH1608-100Y can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 118-MH1608-100YCT-ND | 841-MH1608-100Y |
| Product Name | Ferrite Beads and Chips | 10 OHM Inductor and Choke |
| DCR | 0.0100 ohms | |
| Rated DC Current | 6000 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Packing Method | Tape Reel | Tape & Reel (TR) |
| Mounting Option | Surface Mount |