Bourns, Inc. Ferrite Beads and Chips MH1005-601Y

Description
FERRITE BEAD 600 OHM 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 600 OHM 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 118-MH1005-601YDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
118-MH1005-601YDKR-ND
Ferrite Beads and Chips 118-MH1005-601YDKR-ND
FERRITE BEAD 600 OHM 1LN

FERRITE BEAD 600 OHM 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 118-MH1005-601YTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
118-MH1005-601YTR-ND
Ferrite Beads and Chips 118-MH1005-601YTR-ND
FERRITE BEAD 600 OHM 1LN

FERRITE BEAD 600 OHM 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 118-MH1005-601YCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
118-MH1005-601YCT-ND
Ferrite Beads and Chips 118-MH1005-601YCT-ND
FERRITE BEAD 600 OHM 1LN

FERRITE BEAD 600 OHM 1LN

Buy Now Datasheet
Ferrite Bead, 0402, 1A, 0.2Ohm Rohs Compliant Bourns - 46AK3976 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0402, 1A, 0.2Ohm Rohs Compliant Bourns
46AK3976
Ferrite Bead, 0402, 1A, 0.2Ohm Rohs Compliant Bourns 46AK3976
FERRITE BEAD, 0402, 1A, 0.2OHM ROHS COMPLIANT: YES

FERRITE BEAD, 0402, 1A, 0.2OHM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 118-MH1005-601YDKR-ND 46AK3976
Product Name Ferrite Beads and Chips Ferrite Bead, 0402, 1A, 0.2Ohm Rohs Compliant Bourns
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads and Chips - 1712-BMC1JY1500ANCT-ND - DigiKey
Specs
DCR 0.6000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers