Bourns, Inc. Ferrite Beads and Chips MH1005-471Y

Description
FERRITE BEAD 470 OHM 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 470 OHM 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 118-MH1005-471YTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
118-MH1005-471YTR-ND
Ferrite Beads and Chips 118-MH1005-471YTR-ND
FERRITE BEAD 470 OHM 1LN

FERRITE BEAD 470 OHM 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 118-MH1005-471YCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
118-MH1005-471YCT-ND
Ferrite Beads and Chips 118-MH1005-471YCT-ND
FERRITE BEAD 470 OHM 1LN

FERRITE BEAD 470 OHM 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 118-MH1005-471YDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
118-MH1005-471YDKR-ND
Ferrite Beads and Chips 118-MH1005-471YDKR-ND
FERRITE BEAD 470 OHM 1LN

FERRITE BEAD 470 OHM 1LN

Buy Now Datasheet
Ferrite Bead, 0402, 1.1A, 0.18Ohm Rohs Compliant Bourns - 46AK3975 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0402, 1.1A, 0.18Ohm Rohs Compliant Bourns
46AK3975
Ferrite Bead, 0402, 1.1A, 0.18Ohm Rohs Compliant Bourns 46AK3975
FERRITE BEAD, 0402, 1.1A, 0.18OHM ROHS COMPLIANT: YES

FERRITE BEAD, 0402, 1.1A, 0.18OHM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 118-MH1005-471YTR-ND 46AK3975
Product Name Ferrite Beads and Chips Ferrite Bead, 0402, 1.1A, 0.18Ohm Rohs Compliant Bourns
DCR 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0402CS-8N2XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details
Ferrite Beads - 1-2176743-5 - TE Connectivity
Specs
Impedance 100 ohms
DCR 0.1500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers