FERRITE BEAD 120 OHM 0805 1LN Product overview: MG2029-121Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MG2029-121Y can be used for catalog matching and distributor lookup.
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 250mOhm
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 250mOhm
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 250mOhm
Win Source Part Number: 1368971-MG2029-121Y
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: MG
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Base Product Number: MG2029
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.043" (1.10mm)
Filter Type: Power, Signal Line
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
Current Rating (Max): 300mA
DC Resistance (DCR) (Max): 250mOhm
FERRITE BEAD, 0.25 OHM, 0.3A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:300mA; Product Range:MG Series; DC Resistance Max:0.25ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Chip Inductors | Ferrite Beads |
| Product Number | 841-MG2029-121Y | MG2029-121YCT-ND | 1368971-MG2029-121Y | 57AC2540 |
| Product Name | 120 OHM Inductor and Choke | Ferrite Beads and Chips | Filters - Ferrite Beads and Chips | Ferrite Bead, 0.25 Ohm, 0.3A, 0805; Ferrite Case Style Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | |||
| Technology | Multi-Layer | |||
| Inductance Tolerance | 25 (+/- %) | |||
| Impedance | 120 ohms | 120 ohms |