Bourns, Inc. Ferrite Beads and Chips MG2029-101Y

Description
100 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 400mA 200mOhm
Request a Quote Datasheet
Description
100 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 400mA 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 118-MG2029-101YCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
118-MG2029-101YCT-ND
Ferrite Beads and Chips 118-MG2029-101YCT-ND
100 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 400mA 200mOhm

100 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 400mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 118-MG2029-101YTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
118-MG2029-101YTR-ND
Ferrite Beads and Chips 118-MG2029-101YTR-ND
100 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 400mA 200mOhm

100 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 400mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 118-MG2029-101YDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
118-MG2029-101YDKR-ND
Ferrite Beads and Chips 118-MG2029-101YDKR-ND
FERRITE BEAD 100 OHM 0805 1LN

FERRITE BEAD 100 OHM 0805 1LN

Buy Now Datasheet
100 OHM Inductor and Choke - 841-MG2029-101Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM Inductor and Choke
841-MG2029-101Y
100 OHM Inductor and Choke 841-MG2029-101Y
FERRITE BEAD 100 OHM 0805 1LN Product overview: MG2029-101Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MG2029-101Y can be used for catalog matching and distributor lookup.

FERRITE BEAD 100 OHM 0805 1LN Product overview: MG2029-101Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MG2029-101Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Ferrite Beads and Chips - 1369053-MG2029-101Y - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369053-MG2029-101Y
Filters - Ferrite Beads and Chips 1369053-MG2029-101Y
Win Source Part Number: 1369053-MG2029-101Y Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: MG Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Base Product Number: MG2029 Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.043" (1.10mm) Filter Type: Power, Signal Line Number of Lines: 1 Impedance @ Frequency: 100 Ohms @ 100 MHz Current Rating (Max): 400mA DC Resistance (DCR) (Max): 200mOhm

Win Source Part Number: 1369053-MG2029-101Y
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: MG
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Base Product Number: MG2029
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.043" (1.10mm)
Filter Type: Power, Signal Line
Number of Lines: 1
Impedance @ Frequency: 100 Ohms @ 100 MHz
Current Rating (Max): 400mA
DC Resistance (DCR) (Max): 200mOhm

Buy Now Datasheet
Ferrite Bead, 100 Ohm, 0.4A, 0805; Ferrite Case Style Bourns - 32M9408 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 100 Ohm, 0.4A, 0805; Ferrite Case Style Bourns
32M9408
Ferrite Bead, 100 Ohm, 0.4A, 0805; Ferrite Case Style Bourns 32M9408
FERRITE BEAD, 100 OHM, 0.4A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:100ohm; DC Current Rating:400mA; Product Range:MG Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 100 OHM, 0.4A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:100ohm; DC Current Rating:400mA; Product Range:MG Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 100 Ohm, 0.4A, 0805; Ferrite Case Style Bourns - 33AK4264 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 100 Ohm, 0.4A, 0805; Ferrite Case Style Bourns
33AK4264
Ferrite Bead, 100 Ohm, 0.4A, 0805; Ferrite Case Style Bourns 33AK4264
FERRITE BEAD, 100 OHM, 0.4A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:100ohm; DC Current Rating:400mA; Product Range:MG Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 100 OHM, 0.4A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:100ohm; DC Current Rating:400mA; Product Range:MG Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
MG2029-101Y
Bead/Filter/EMI Optimization >> Ferrite Beads MG2029-101Y
200mΩ ±25% 100Ω@100MHz 0805 Ferrite Beads ROHS

200mΩ ±25% 100Ω@100MHz 0805 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Ferrite Beads Ferrite Beads
Product Number 118-MG2029-101YCT-ND 841-MG2029-101Y 1369053-MG2029-101Y 32M9408 MG2029-101Y
Product Name Ferrite Beads and Chips 100 OHM Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Bead, 100 Ohm, 0.4A, 0805; Ferrite Case Style Bourns Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Rated DC Current 400 milliamps 400 milliamps 400 milliamps 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-473111 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details