Bourns, Inc. Ferrite Beads and Chips MG2029-100Y

Description
10 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 400mA 200mOhm
Request a Quote Datasheet
Description
10 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 400mA 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MG2029-100Y-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MG2029-100Y-ND
Ferrite Beads and Chips MG2029-100Y-ND
10 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 400mA 200mOhm

10 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0805 (2012 Metric) 400mA 200mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number MG2029-100Y-ND
Product Name Ferrite Beads and Chips
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC2AY0100ANTR-ND - DigiKey
Specs
DCR 0.2000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed Inductors - 0402AF-200XJLW - 996067-0402AF-200XJLW - Win Source Electronics
Specs
Technology Standard
Testing Frequency 7900 kHz
DCR 0.0500 ohms
View Details
Inductor and Choke - 841-CZP1JFTTD301P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 300 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers