Bourns, Inc. Filters -Ferrite Beads and Chips MG1608-121Y

Description
Manufacturer: Bourns Inc. Category: Filters -Ferrite Beads and Chips Series: MG Package: Tape & Reel (TR)/ Cut Tape (CT) Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount Product Status: Active Product Status: MG1608
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Category: Filters -Ferrite Beads and Chips Series: MG Package: Tape & Reel (TR)/ Cut Tape (CT) Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount Product Status: Active Product Status: MG1608
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters -Ferrite Beads and Chips -  - Win Source Electronics
Laguna Hills, CA, United States
Filters -Ferrite Beads and Chips
Filters -Ferrite Beads and Chips
Manufacturer: Bourns Inc. Category: Filters -Ferrite Beads and Chips Series: MG Package: Tape & Reel (TR)/ Cut Tape (CT) Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount Product Status: Active Product Status: MG1608

Manufacturer: Bourns Inc.
Category: Filters -Ferrite Beads and Chips
Series: MG
Package: Tape & Reel (TR)/ Cut Tape (CT)
Operating Temperature: -55°C ~ 125°C
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
Product Status: Active
Product Status: MG1608

Buy Now Datasheet
Ferrite Beads and Chips - MG1608-121YTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MG1608-121YTR-ND
Ferrite Beads and Chips MG1608-121YTR-ND
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 300mOhm

120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MG1608-121YDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MG1608-121YDKR-ND
Ferrite Beads and Chips MG1608-121YDKR-ND
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 300mOhm

120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - MG1608-121YCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
MG1608-121YCT-ND
Ferrite Beads and Chips MG1608-121YCT-ND
120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 300mOhm

120 Ohms @ 100MHz 1 Power, Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 300mOhm

Buy Now Datasheet
120 OHM Inductor and Choke - 841-MG1608-121Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-MG1608-121Y
120 OHM Inductor and Choke 841-MG1608-121Y
FERRITE BEAD 120 OHM 0603 1LN Product overview: MG1608-121Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MG1608-121Y can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0603 1LN Product overview: MG1608-121Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MG1608-121Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 120 Ohm, 0.2A, 0603; Ferrite Case Style Bourns - 02J2743 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 120 Ohm, 0.2A, 0603; Ferrite Case Style Bourns
02J2743
Ferrite Bead, 120 Ohm, 0.2A, 0603; Ferrite Case Style Bourns 02J2743
FERRITE BEAD, 120 OHM, 0.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:200mA; Product Range:MG Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 120 OHM, 0.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:200mA; Product Range:MG Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 120 Ohm, 0.2A, 0603; Ferrite Case Style Bourns - 33AK4263 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 120 Ohm, 0.2A, 0603; Ferrite Case Style Bourns
33AK4263
Ferrite Bead, 120 Ohm, 0.2A, 0603; Ferrite Case Style Bourns 33AK4263
FERRITE BEAD, 120 OHM, 0.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:200mA; Product Range:MG Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 120 OHM, 0.2A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:200mA; Product Range:MG Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number MG1608-121YTR-ND 841-MG1608-121Y 02J2743
Product Name Filters -Ferrite Beads and Chips Ferrite Beads and Chips 120 OHM Inductor and Choke Ferrite Bead, 120 Ohm, 0.2A, 0603; Ferrite Case Style Bourns
Core Material Ferrite
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8110 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 20000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2155JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details