Bourns, Inc. Fuse, Ptc Reset, 16V, 2.1A, Strap; Product Range Bourns MF-VS210

Description
FUSE, PTC RESET, 16V, 2.1A, STRAP; Product Range:MF-VS Series; Voltage Rating:16VDC; Holding Current:2.1A; Tripping Current:4.7A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-40°C; External Depth:0.9mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET, 16V, 2.1A, STRAP; Product Range:MF-VS Series; Voltage Rating:16VDC; Holding Current:2.1A; Tripping Current:4.7A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-40°C; External Depth:0.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 16V, 2.1A, Strap; Product Range Bourns - 02H5298 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 16V, 2.1A, Strap; Product Range Bourns
02H5298
Fuse, Ptc Reset, 16V, 2.1A, Strap; Product Range Bourns 02H5298
FUSE, PTC RESET, 16V, 2.1A, STRAP; Product Range:MF-VS Series; Voltage Rating:16VDC; Holding Current:2.1A; Tripping Current:4.7A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-40°C; External Depth:0.9mm RoHS Compliant: Yes

FUSE, PTC RESET, 16V, 2.1A, STRAP; Product Range:MF-VS Series; Voltage Rating:16VDC; Holding Current:2.1A; Tripping Current:4.7A; Time to Trip:5s; Current Rating Max:100A; Operating Temperature Min:-40°C; External Depth:0.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 02H5298
Product Name Fuse, Ptc Reset, 16V, 2.1A, Strap; Product Range Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R090-0-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-R030-APCT-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details