Bourns, Inc. PTC Resettable Fuses - MF-VS210-0 MF-VS210-0

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1075800-MF-VS210-0 Packaging: Bulk Type: Polymeric Approvals: cURus, TUV Mounting: User Defined Thickness (Max): 0.035" (0.90mm) Voltage - Max: 16V Current - Max: 100A Current - Hold (Ih) (Max): 2.1A Current - Trip (It): 4.7A Time to Trip: 5s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.866" L x 0.205" W (22.00mm x 5.20mm) Resistance - Initial (Ri) (Min): 18 mOhm Resistance - Post Trip (R1) (Max): 60 mOhm Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1075800-MF-VS210-0 Packaging: Bulk Type: Polymeric Approvals: cURus, TUV Mounting: User Defined Thickness (Max): 0.035" (0.90mm) Voltage - Max: 16V Current - Max: 100A Current - Hold (Ih) (Max): 2.1A Current - Trip (It): 4.7A Time to Trip: 5s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.866" L x 0.205" W (22.00mm x 5.20mm) Resistance - Initial (Ri) (Min): 18 mOhm Resistance - Post Trip (R1) (Max): 60 mOhm Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-VS210-0 - 1075800-MF-VS210-0 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-VS210-0
1075800-MF-VS210-0
PTC Resettable Fuses - MF-VS210-0 1075800-MF-VS210-0
Manufacturer: Bourns Inc. Win Source Part Number: 1075800-MF-VS210-0 Packaging: Bulk Type: Polymeric Approvals: cURus, TUV Mounting: User Defined Thickness (Max): 0.035" (0.90mm) Voltage - Max: 16V Current - Max: 100A Current - Hold (Ih) (Max): 2.1A Current - Trip (It): 4.7A Time to Trip: 5s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.866" L x 0.205" W (22.00mm x 5.20mm) Resistance - Initial (Ri) (Min): 18 mOhm Resistance - Post Trip (R1) (Max): 60 mOhm Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1075800-MF-VS210-0
Packaging: Bulk
Type: Polymeric
Approvals: cURus, TUV
Mounting: User Defined
Thickness (Max): 0.035" (0.90mm)
Voltage - Max: 16V
Current - Max: 100A
Current - Hold (Ih) (Max): 2.1A
Current - Trip (It): 4.7A
Time to Trip: 5s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.866" L x 0.205" W (22.00mm x 5.20mm)
Resistance - Initial (Ri) (Min): 18 mOhm
Resistance - Post Trip (R1) (Max): 60 mOhm
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16V 2.1A Circuit Protection Fuse
150-MF-VS210-0
16V 2.1A Circuit Protection Fuse 150-MF-VS210-0
PTC RESET FUSE 16V 2.1A STRAP Product overview: MF-VS210-0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 2.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 2.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-VS210-0 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 16V 2.1A STRAP Product overview: MF-VS210-0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 2.1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 2.1A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-VS210-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MF-VS210-0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-VS210-0
Circuit Protection - PTC Resettable Fuses MF-VS210-0
PTC RESET FUSE 16V 2.1A STRAP

PTC RESET FUSE 16V 2.1A STRAP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 1075800-MF-VS210-0 150-MF-VS210-0 MF-VS210-0
Product Name PTC Resettable Fuses - MF-VS210-0 16V 2.1A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting User Defined User Defined
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110438 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 125 amps
View Details
International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details