PTC RESETTABLE FUSE, 6A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML Series; Voltage Rating:6VDC; Holding Current:6A; Tripping Current:12A; Time to Trip:2s; Current Rating Max:50A; Thermistor Mounting:SMD RoHS Compliant: Yes
PTC RESETTABLE FUSE, 6A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML Series; Voltage Rating:6VDC; Holding Current:6A; Tripping Current:12A; Time to Trip:2s; Current Rating Max:50A; Thermistor Mounting:SMD RoHS Compliant: Yes
PTC RESET FUSE 6V 6A 1210
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 40AH2086 | MF-USML600/6-2 |
| Product Name | Ptc Resettable Fuse, 6A, 6V, 1210; Pptc Case Style Bourns | Circuit Protection - PTC Resettable Fuses |
| Approvals / Standards | RoHS |