Bourns, Inc. Circuit Protection - PTC Resettable Fuses MF-USML500/6-2

Description
PTC RESET FUSE 6V 5A 1210
Datasheet
Description
PTC RESET FUSE 6V 5A 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
MF-USML500/6-2
Circuit Protection - PTC Resettable Fuses MF-USML500/6-2
PTC RESET FUSE 6V 5A 1210

PTC RESET FUSE 6V 5A 1210

Supplier's Site
Pptc Resettable Fuse, 5A, 6V, 1210; Pptc Case Style Bourns - 40AH2082 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 5A, 6V, 1210; Pptc Case Style Bourns
40AH2082
Pptc Resettable Fuse, 5A, 6V, 1210; Pptc Case Style Bourns 40AH2082
PPTC RESETTABLE FUSE, 5A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML/X Series; Voltage Rating:6VDC; Holding Current:5A; Tripping Current:10A; Time to Trip:2s; Current Rating Max:50A; Thermistor Mounting:SMD RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 5A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML/X Series; Voltage Rating:6VDC; Holding Current:5A; Tripping Current:10A; Time to Trip:2s; Current Rating Max:50A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Pptc Resettable Fuse, 5A, 6V, 1210; Pptc Case Style Bourns - 40AH2081 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 5A, 6V, 1210; Pptc Case Style Bourns
40AH2081
Pptc Resettable Fuse, 5A, 6V, 1210; Pptc Case Style Bourns 40AH2081
PPTC RESETTABLE FUSE, 5A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML/X Series; Voltage Rating:6VDC; Holding Current:5A; Tripping Current:10A; Time to Trip:2s; Current Rating Max:50A; Thermistor Mounting:SMD RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 5A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML/X Series; Voltage Rating:6VDC; Holding Current:5A; Tripping Current:10A; Time to Trip:2s; Current Rating Max:50A; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number MF-USML500/6-2 40AH2082
Product Name Circuit Protection - PTC Resettable Fuses Pptc Resettable Fuse, 5A, 6V, 1210; Pptc Case Style Bourns
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 002313607 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers