PPTC RESETTABLE FUSE, 4.5A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML/X Series; Voltage Rating:6VDC; Holding Current:4.5A; Tripping Current:9A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes
PPTC RESETTABLE FUSE, 4.5A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML/X Series; Voltage Rating:6VDC; Holding Current:4.5A; Tripping Current:9A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes
PTC RESET FUSE 6V 4.5A 1210
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 40AH2079 | MF-USML450/6-2 |
| Product Name | Pptc Resettable Fuse, 4.5A, 6V, 1210; Pptc Case Style Bourns | Circuit Protection - PTC Resettable Fuses |
| Approvals / Standards | RoHS |