Bourns, Inc. Ptc Resettable Fuse, 4.5A, 12V, 1210; Thermistor Mounting Bourns MF-USML450/12-2

Description
PTC RESETTABLE FUSE, 4.5A, 12V, 1210; Thermistor Mounting:SMD; Product Range:Multifuse MF-USML/X Series; Holding Current:4.5A; Tripping Current:9A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, 4.5A, 12V, 1210; Thermistor Mounting:SMD; Product Range:Multifuse MF-USML/X Series; Holding Current:4.5A; Tripping Current:9A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 4.5A, 12V, 1210; Thermistor Mounting Bourns - 25AH9856 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 4.5A, 12V, 1210; Thermistor Mounting Bourns
25AH9856
Ptc Resettable Fuse, 4.5A, 12V, 1210; Thermistor Mounting Bourns 25AH9856
PTC RESETTABLE FUSE, 4.5A, 12V, 1210; Thermistor Mounting:SMD; Product Range:Multifuse MF-USML/X Series; Holding Current:4.5A; Tripping Current:9A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

PTC RESETTABLE FUSE, 4.5A, 12V, 1210; Thermistor Mounting:SMD; Product Range:Multifuse MF-USML/X Series; Holding Current:4.5A; Tripping Current:9A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
MF-USML450/12-2
Circuit Protection - PTC Resettable Fuses MF-USML450/12-2
PTC RESET FUSE 12V 4.5A 1210

PTC RESET FUSE 12V 4.5A 1210

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 25AH9856 MF-USML450/12-2
Product Name Ptc Resettable Fuse, 4.5A, 12V, 1210; Thermistor Mounting Bourns Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0001.1001.TR-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Auto Fuses - ATJ/ATK -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details