Bourns, Inc. Ptc Resettable Fuse, 4A, 12V, 1210; Thermistor Mounting Bourns MF-USML400/12-2

Description
PTC RESETTABLE FUSE, 4A, 12V, 1210; Thermistor Mounting:SMD; Product Range:Multifuse MF-USML/X Series; Holding Current:4A; Tripping Current:8A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet
Description
PTC RESETTABLE FUSE, 4A, 12V, 1210; Thermistor Mounting:SMD; Product Range:Multifuse MF-USML/X Series; Holding Current:4A; Tripping Current:8A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, 4A, 12V, 1210; Thermistor Mounting Bourns - 25AH9855 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 4A, 12V, 1210; Thermistor Mounting Bourns
25AH9855
Ptc Resettable Fuse, 4A, 12V, 1210; Thermistor Mounting Bourns 25AH9855
PTC RESETTABLE FUSE, 4A, 12V, 1210; Thermistor Mounting:SMD; Product Range:Multifuse MF-USML/X Series; Holding Current:4A; Tripping Current:8A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

PTC RESETTABLE FUSE, 4A, 12V, 1210; Thermistor Mounting:SMD; Product Range:Multifuse MF-USML/X Series; Holding Current:4A; Tripping Current:8A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
MF-USML400/12-2
Circuit Protection - PTC Resettable Fuses MF-USML400/12-2
PTC RESET FUSE 12V 4A 1210

PTC RESET FUSE 12V 4A 1210

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 25AH9855 MF-USML400/12-2
Product Name Ptc Resettable Fuse, 4A, 12V, 1210; Thermistor Mounting Bourns Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(D11) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 2000 amps
View Details
Fuses - 486-0001.2509.TR-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 002635017 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers