PTC RESET FUSE 6V 3.8A 1210
PPTC RESETTABLE FUSE, 3.8A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML/X Series; Voltage Rating:6VDC; Holding Current:3.8A; Tripping Current:7.6A; Time to Trip:5s; Current Rating Max:50A RoHS Compliant: Yes
PPTC RESETTABLE FUSE, 3.8A, 6V, 1210; PPTC Case Style:1210 (3225 Metric); Product Range:MF-USML/X Series; Voltage Rating:6VDC; Holding Current:3.8A; Tripping Current:7.6A; Time to Trip:5s; Current Rating Max:50A RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | MF-USML380/6-2 | 40AH2076 |
| Product Name | Circuit Protection - PTC Resettable Fuses | Pptc Resettable Fuse, 3.8A, 6V, 1210; Pptc Case Style Bourns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |