PTC RESETTABLE FUSE, 3.5A, 12V, 1210; Thermistor Mounting:SMD; Product Range:Multifuse MF-USML/X Series; Holding Current:3.5A; Tripping Current:7A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
PTC RESET FUSE 12V 3.5A 1210
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 25AH9853 | MF-USML350/12-2 |
| Product Name | Ptc Resettable Fuse, 3.5A, 12V, 1210; Thermistor Mounting Bourns | Circuit Protection - PTC Resettable Fuses |
| Approvals / Standards | RoHS |