PTC RESET FUSE 12V 3A 1210
PTC RESETTABLE FUSE, 3A, 12V, 1210; Thermistor Mounting:SMD; Product Range:Multifuse MF-USML/X Series; Holding Current:3A; Tripping Current:6A; Voltage Rating:12V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | MF-USML300/12-2 | 25AH9852 |
| Product Name | Circuit Protection - PTC Resettable Fuses | Ptc Resettable Fuse, 3A, 12V, 1210; Thermistor Mounting Bourns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |