Bourns, Inc. 6V 2.7A Circuit Protection Fuse MF-USML270-2

Description
PTC RESET FUSE 6V 2.7A 1210 Product overview: MF-USML270-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2.7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 2.7A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-USML270-2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
PTC RESET FUSE 6V 2.7A 1210 Product overview: MF-USML270-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2.7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 2.7A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-USML270-2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 2.7A Circuit Protection Fuse
150-MF-USML270-2
6V 2.7A Circuit Protection Fuse 150-MF-USML270-2
PTC RESET FUSE 6V 2.7A 1210 Product overview: MF-USML270-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2.7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 2.7A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-USML270-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 6V 2.7A 1210 Product overview: MF-USML270-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2.7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 2.7A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MF-USML270-2 can be used for catalog matching and distributor lookup.

Supplier's Site
PTC Resettable Fuses - MF-USML270-2 - 804180-MF-USML270-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MF-USML270-2
804180-MF-USML270-2
PTC Resettable Fuses - MF-USML270-2 804180-MF-USML270-2
Manufacturer: Bourns Inc. Win Source Part Number: 804180-MF-USML270-2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 5.4A Time to Trip: 4s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 4 mOhms Manufacturer Package: 1210 (3225 Metric), Concave Current - Hold (Ih) (Maximum): 2.7A Thickness (Maximum): 0.024" (0.60mm) Resistance - Post Trip (R1) (Maximum): 20 mOhms Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 2A (4 Weeks) Part Number Series: MF-USML

Manufacturer: Bourns Inc.
Win Source Part Number: 804180-MF-USML270-2
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 6V
Current - Max: 50A
Current - Trip (It): 5.4A
Time to Trip: 4s
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm)
Resistance - Initial (Ri) (Min): 4 mOhms
Manufacturer Package: 1210 (3225 Metric), Concave
Current - Hold (Ih) (Maximum): 2.7A
Thickness (Maximum): 0.024" (0.60mm)
Resistance - Post Trip (R1) (Maximum): 20 mOhms
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 2A (4 Weeks)
Part Number Series: MF-USML

Buy Now
Circuit Protection - PTC Resettable Fuses - MF-USML270-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MF-USML270-2
Circuit Protection - PTC Resettable Fuses MF-USML270-2
PTC RESET FUSE 6V 2.7A 1210

PTC RESET FUSE 6V 2.7A 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-MF-USML270-2 804180-MF-USML270-2 MF-USML270-2
Product Name 6V 2.7A Circuit Protection Fuse PTC Resettable Fuses - MF-USML270-2 Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount SMD
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110389 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 125 amps
View Details
Cartridge Fuses - AXT/AXT-A -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 63 amps
View Details
Circuit Protection Fuse - 139-CCF1N2TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers